EN
  • EN
  • DE

SN74LVT16245BZRDR

Part No SN74LVT16245BZRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 54BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74LVT
Other Names 296-22019-2R,296-22019-1,296-22019-2,-296-22019-1,-296-22019-1R,296-22019-6R,SN74LVT16245BZRDR,2156-SN74LVT16245BZRDR,TEXTISSN74LVT16245BZRDR,-SN74LVT16245BZRDRR,296-22019-6,296-22019-1R
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259243-SN74LVT16245BZRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVT16245BZRDR CAD Model

Description

The SN74LVT16245BZRDR is a high-performance, bi-directional transceiver from Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit is part of the LVT family and is optimized for low-voltage operation while maintaining compatibility with the TTL signal levels. It is suitable for use in applications requiring a 3.3V supply voltage.

Key Features

  • Bi-Directional Interface: The device allows for transmission of data in both directions on a 16-bit bus, which is ideal for facilitating communication between different systems or components.
  • Low-Voltage Operation: Operating at 3.3V, the SN74LVT16245BZRDR is designed for low-voltage applications, making it an energy-efficient choice for modern electronic systems.
  • High Drive: The device can source and sink up to 24mA at the outputs, providing strong signal driving capabilities for connected devices.
  • Support for TTL Inputs: It is compatible with 5V TTL inputs, providing a great deal of flexibility in interfacing with different logic levels.
  • Bus Hold on Data Inputs: The transceiver includes a bus-hold feature which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.

Applications

The SN74LVT16245BZRDR is versatile and can be used in a variety of applications, such as:

  • Communication between different logic families
  • Bus interface or signal buffering in microprocessor or microcontroller-based systems
  • Data path bridging in computing and storage applications
  • Interface translation in multivoltage systems

Package and Quality

Encased in a 48-ball MicroStar Junior BGA package, the SN74LVT16245BZRDR offers a compact footprint and superior thermal performance. Texas Instruments ensures high manufacturing standards, and the product is available in commercial and industrial temperature ranges, meeting the requirements of various application environments.

As with all Texas Instruments products, this transceiver is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7304 $51.8776
45+ $2.2403 $100.8135
70+ $2.1703 $151.9210
96+ $2.1003 $201.6288
124+ $2.0303 $251.7572
165+ $1.8203 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess