The SN74LVT16244DGGR is a high-performance integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular device is a 16-bit buffer and line driver that features 3-state outputs and is part of the LVT family, which signifies Low-Voltage BiCMOS Technology. This technology allows the device to operate at lower voltages with higher speeds, making it a suitable choice for interfacing with 3.3V systems.
Key Features:
- Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs
- Supply Voltage: Operates at 3.3V with 5V tolerant inputs, which provides a high degree of flexibility in mixed-voltage applications.
- Output Current: -32mA / 64mA, allowing for robust driving capabilities.
- Package: Supplied in a 48-pin TSSOP (DGGR) package, which is designed for space-saving on PCBs.
- Speed: Fast propagation delays and output transition times, suitable for high-speed signal transmission.
- Compatibility: Input and output interface capability to systems at 5V.
Applications:
The SN74LVT16244DGGR is versatile and can be used in a variety of applications. It is particularly useful in memory address driving and all forms of data communication signaling. Additionally, it is well-suited for bus interface and buffer applications in PCs, workstations, servers, and other high-performance computing systems.
Quality and Reliability:
As with all Texas Instruments products, the SN74LVT16244DGGR is manufactured to the highest quality standards. The device is tested rigorously to ensure reliable performance in a wide range of environmental conditions. Texas Instruments' commitment to quality ensures that this buffer and line driver will provide consistent, reliable performance throughout its operational lifespan.
Ordering Information:
The product is available under the part number SN74LVT16244DGGR. For detailed ordering and shipping information, customers can visit the Texas Instruments website or contact their local sales office.