EN
  • EN
  • DE

SN74LVT162245AGRDR

Part No SN74LVT162245AGRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 54BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA; 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74LVT
Other Names SN74LVT162245AGRDRR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259232-SN74LVT162245AGRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVT162245AGRDR CAD Model

Description

SN74LVT162245AGRDR - Texas Instruments

The SN74LVT162245AGRDR device from Texas Instruments is a high-performance, 16-bit bus transceiver designed with a low-voltage BiCMOS technology. It is part of the LVT family, which is characterized by its 3.3V technology that ensures lower power consumption while maintaining high-speed operation. This product is particularly suitable for the interconnection of 5V and 3.3V buses in a mixed-voltage environment, making it a versatile choice for a wide range of applications in modern digital systems.

Key Features:

  • Wide Bus Compatibility: It supports both 5V and 3.3V applications, allowing for seamless integration in mixed-voltage environments.
  • High-Speed Operation: With its LVT technology, it ensures high-speed data transmission, which is critical for high-performance computing and communication systems.
  • Bi-Directional Interface: The 16-bit transceiver is bi-directional, featuring two separate configurable voltage-bus sides, A and B, which can be used for two-way communication.
  • Low Power Consumption: Its low-voltage technology not only reduces power dissipation but also enhances the overall efficiency of the system in which it is implemented.
  • Output Enable (OE) and Direction (DIR) Control: These inputs allow for easy control over data flow direction and output activation, providing flexibility in managing the data paths.
  • High Impedance State: The device can be placed in a high impedance state, thereby minimizing the loading effect on the bus when it is not active.
  • Surface-Mount Package: The SN74LVT162245AGRDR comes in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

This transceiver is designed to meet the demands of high-speed data transfer and is commonly used in:

  • Telecommunications
  • Computers and Computer Peripherals
  • Networking Equipment
  • Servers
  • Data Storage Devices

With its robust feature set and Texas Instruments' reputation for quality, the SN74LVT162245AGRDR is an excellent choice for designers looking to implement reliable and efficient data bus communication in their systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess