EN
  • EN
  • DE

SN74LVT162245AGQLR

Part No SN74LVT162245AGQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA; 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74LVT
Other Names 296-13293-2R,TEXTISSN74LVT162245AGQLR,-296-13293-1,-296-13293-1,2156-SN74LVT162245AGQLR-TITR,296-13293-6,2156-SN74LVT162245AGQLR,296-13293-2,296-13293-6R,296-13293-1,296-13293-1R,-SN74LVT162245AGQLRR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259242-SN74LVT162245AGQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVT162245AGQLR CAD Model

Description

SN74LVT162245AGQLR - Texas Instruments

The SN74LVT162245AGQLR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed to provide bidirectional voltage-level translation and buffering for interfacing between systems operating at different voltage levels. This device is part of the LVT family, which is known for its low-voltage operation and tolerance to higher voltages, making it suitable for mixed-voltage systems.

Featuring 16-bit dual-supply bus transceiving, the SN74LVT162245AGQLR is capable of transferring data from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device's outputs to allow for bus contention resolution. The device operates at a 3.3V Vcc supply voltage, while the A bus is designed to interface with 5V signals and the B bus with 3.3V signals.

Key features of the SN74LVT162245AGQLR include:

  • Support for mixed-mode signal operation, allowing voltage translation between 5V and 3.3V buses.
  • High drive current outputs (+64 mA/-32 mA), which are suitable for driving high-capacitive loads and ensuring signal integrity.
  • Low power consumption, with a typical ICC of only 0.5 µA in the high-impedance state, contributing to energy-efficient designs.
  • Control inputs (DIR, OE) compatible with TTL levels, allowing for easy integration with legacy systems.
  • Flow-through architecture to simplify PCB layout.
  • Support for live insertion and withdrawal (hot swapping) to minimize system downtime.

The SN74LVT162245AGQLR is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which is designed to optimize board space and ensure a compact footprint. This product is ideal for applications that require reliable high-speed data transfer and voltage translation, such as data communication, computing, and industrial systems.

With its robust design and compatibility with JEDEC standards, the SN74LVT162245AGQLR from Texas Instruments represents a reliable solution for system designers looking to bridge the gap between different voltage domains while maintaining signal integrity and performance.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess