EN
  • EN
  • DE

SN74LVT125DBRG4

Part No SN74LVT125DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT QUADRUPLE BUS BUFFERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SSOP (0.209", 5.30mm Width)
Manufacturer Package 14-SSOP
Win Source Part Number 1255861-SN74LVT125DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVT125
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVT125DBRG4 CAD Model

Description

SN74LVT125DBRG4 Quad Bus Buffer Gate from Texas Instruments

The SN74LVT125DBRG4 is a high-performance, quadruple bus buffer gate designed by Texas Instruments to provide the ideal solution for driving bus lines or buffer memory address registers. This integrated circuit features four independent non-inverting buffer gates with 3-state outputs, which makes it a perfect choice for applications requiring a high-drive, low-power bus interface.

Key Features:

  • 3-State Outputs: The device's 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the bus, which is a necessary feature for bidirectional bus architectures.
  • Low-Voltage Operation: SN74LVT125DBRG4 operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with low-voltage logic without the need for external level shifters.
  • High Drive: With the capability to source up to 24mA or sink up to 48mA, the SN74LVT125DBRG4 can drive multiple loads or long bus lines with ease.
  • Bus Hold on Data Inputs: The device is equipped with bus hold on its inputs, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Low Power Consumption: It is designed for low power consumption, with a typical ICC of only 0.2μA in the high-impedance state.
  • Package: The SN74LVT125DBRG4 comes in a SSOP (Shrink Small Outline Package) type, which is ideal for space-constrained applications.

Applications:

The versatility of the SN74LVT125DBRG4 makes it suitable for a wide range of applications, including:

  • Memory Driver
  • Bus Driver
  • Buffer for Address and Data Bus Lines
  • Control Bus Driver

Quality and Reliability:

Texas Instruments is known for their commitment to quality and reliability, and the SN74LVT125DBRG4 is no exception. It is designed and manufactured to meet the high standards expected from industry-leading semiconductor providers, ensuring dependable performance across various applications and environments.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1899 $53.5455
105+ $0.9764 $102.5220
160+ $0.9459 $151.3440
220+ $0.9154 $201.3880
285+ $0.8848 $252.1680
380+ $0.7933 $301.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess