EN
  • EN
  • DE

SN74LVCZ245AN

Part No SN74LVCZ245AN
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN74LVCZ2
Other Names TEXTISSN74LVCZ245AN,2156-SN74LVCZ245AN-TI
Standard Package 720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259254-SN74LVCZ245AN
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ245AN CAD Model

Description

The SN74LVCZ245AN is a versatile octal bus transceiver from Texas Instruments, featuring bidirectional voltage-level translation and 3-state outputs. This integrated circuit is designed for asynchronous communication between data buses, and it can transmit data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the outputs so that the buses are effectively isolated.

Key Features:

  • Voltage Range: The device operates at a 2.7V to 3.6V VCC supply voltage, making it suitable for interfacing with low-voltage logic without the need for external level shifters.
  • High-Speed Data Transfer: With support for signaling rates up to 380 Mbps, the SN74LVCZ245AN is capable of high-speed data transfer, which is essential for modern digital applications.
  • Low Power Consumption: The device features a low power consumption design, which is critical for battery-powered and power-sensitive applications.
  • Bus Hold on Data Inputs: The bus hold feature prevents floating inputs and ensures stable operation without the need for external pull-up/pull-down resistors.
  • Wide Operating Temperature: It can operate in a wide temperature range from -40°C to 85°C, suitable for industrial and commercial environments.
  • Robust ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.

Applications:

The SN74LVCZ245AN is ideal for a variety of applications, including:

  • Multivoltage systems
  • Bus interface and driver circuits
  • Data communication
  • Signal gating
  • Level translation

With its advanced features and Texas Instruments' reputation for high-quality components, the SN74LVCZ245AN is a reliable choice for designers looking to facilitate communication between different voltage domains or simply as a buffer for data bus lines.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess