EN
  • EN
  • DE

SN74LVCZ16240ADL

Part No SN74LVCZ16240ADL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48SSOP / Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74LVCZ1
Standard Package 225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259257-SN74LVCZ16240ADL
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ16240ADL CAD Model

Description

SN74LVCZ16240ADL - 16-Bit Buffer/Driver with 3-State Outputs

The SN74LVCZ16240ADL from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in 3.3 V and 5 V systems. It features high-drive outputs (-32 mA I_OH, 64 mA I_OL) and is ideal for driving bus lines or buffering memory address registers. This versatile device is part of the LVC (Low-Voltage CMOS) family, which offers a wide operating voltage range and low power consumption, making it suitable for battery-powered and energy-efficient applications.

Key Features:

  • Wide Operating Voltage Range: The SN74LVCZ16240ADL operates at a voltage range of 2.7 V to 3.6 V, ensuring compatibility with both 3.3 V and 5 V systems.
  • High Drive: With the capability to source or sink up to 32 mA or 64 mA respectively, the SN74LVCZ16240ADL can drive heavier loads than standard CMOS outputs.
  • 3-State Outputs: The device includes 3-state outputs which can be placed in a high impedance state, effectively disconnecting the output from the circuit, a feature that is crucial when interfacing with bus-oriented systems.
  • Low Power Consumption: The LVC technology ensures low power dissipation, yet high-speed operation with a typical t_pd of 3.9 ns.
  • Multiple Package Options: Available in a 48-pin SSOP (Shrink Small-Outline Package), providing a compact footprint for space-constrained applications.
  • Flow-Through Architecture: The pinout arrangement of the SN74LVCZ16240ADL facilitates easy PCB layout by following the natural flow of data lines.

Applications:

The SN74LVCZ16240ADL is suitable for a wide range of applications, including:

  • Memory buffering and driving
  • Bus transceivers and bus management
  • Data path drivers
  • Signal distribution and transmission
  • Server and telecom infrastructure
  • Embedded systems

With its robust design and advanced features, the SN74LVCZ16240ADL is a reliable choice for designers looking for a high-quality, high-speed buffer or driver solution. Its compatibility with mixed-voltage systems and low-power operation makes it an excellent choice for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess