EN
  • EN
  • DE

SN74LVCU04APW

Part No SN74LVCU04APW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 6 Channel - 14-TSSOP
Manufacturer Texas Instruments
Series 74LVCU
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74LVCU04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74LVCU04APW, SN74LVCU04APW-ND, SN74LVCU04APWE4, SN74LVCU04APWE4-ND, SN74LVCU04APWG4, SN74LVCU04APWG4-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896787-SN74LVCU04APW
Ultra Librarian 3D Model Ultra Librarian SN74LVCU04APW CAD Model

Description

The SN74LVCU04APW from Texas Instruments is a high-performance, hex inverter chip that is an integral component in the world of digital electronics. Designed to operate with a power supply range of 2.7 V to 5.5 V, this device is particularly suitable for interfacing with 3.3-V systems and is fully operational at 5-V supply voltage, ensuring compatibility with a wide range of applications.

Key Features

  • Logic Type: Hex Inverter - The SN74LVCU04APW contains six independent inverter gates in one package, providing a compact and efficient solution for inverting digital signals.
  • Supply Voltage Range: 2.7 V to 5.5 V - This broad range of operational voltages makes the device versatile for use in various logic systems and portable electronics.
  • Output Drive Capability: Up to 24 mA - The chip can drive a reasonable amount of current, allowing for direct interfacing with other logic devices, LEDs, and other low-power peripherals.
  • Propagation Delay Time: The device boasts fast propagation delays, ensuring quick response times in critical applications.
  • Operating Temperature Range: -40°C to 85°C - This wide temperature range ensures reliable operation in extreme environmental conditions.
  • Package: TSSOP (Thin Shrink Small Outline Package) - The SN74LVCU04APW comes in a space-saving TSSOP package, which is ideal for space-constrained applications.

Applications

The SN74LVCU04APW is commonly used in a variety of applications, including:

  • Signal processing
  • Logic level translation
  • Wave shaping
  • Glitch removal
  • Power-up/down sequencing
  • And other logic inverting functions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVCU04APW is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of TI products. The SN74LVCU04APW is RoHS compliant and is designed with the industry's best practices in mind, making it a reliable choice for your circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2132 $50.1020
575+ $0.1750 $100.6250
885+ $0.1695 $150.0075
1,220+ $0.1640 $200.0800
1,580+ $0.1586 $250.5880
2,110+ $0.1422 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess