EN
  • EN
  • DE

SN74LVCR2245ADBR

Part No SN74LVCR2245ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCR
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1255844-SN74LVCR2245ADBR
Manufacturer Homepage www.ti.com
Family Name SN74LVCR2245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCR2245ADBR CAD Model

Description

The SN74LVCR2245ADBR is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the needs of high-speed signal transfer and voltage level translation. This device is part of the LVCR family and is particularly useful in applications that require bidirectional translation and buffering of data signals.

Key Features

  • Octal Bus Transceiver: The SN74LVCR2245ADBR features eight bidirectional data lines, allowing for efficient data transfer between two buses.
  • Level Shifting: This component is capable of translating signals between different voltage domains, supporting 3.3V to 5V level shifting, which is crucial for interfacing between low voltage and standard logic level circuits.
  • High-Speed Operation: With a maximum data rate of 240 Mbps, this transceiver is optimized for high-speed data transmission, minimizing propagation delay and allowing for rapid communication between devices.
  • Power-Down Protection: Inputs and outputs are equipped with power-down protection, ensuring that the device remains protected when it is powered off.
  • Flow-Through Architecture: The pinout is designed to facilitate easy PCB layout and to reduce signal crosstalk, thus enhancing signal integrity.
  • Low Power Consumption: The SN74LVCR2245ADBR is designed for low power operation, which makes it suitable for power-sensitive applications.

Applications

The versatility of the SN74LVCR2245ADBR makes it ideal for a wide range of applications, including:

  • Telecommunications
  • Computing systems
  • Data centers
  • Industrial control systems
  • Consumer electronics

Package and Quality

This device comes in a small-outline package, specifically the SSOP (Shrink Small Outline Package) type with 20 pins, denoted by the 'DBR' suffix in its product code. It is also available in tape and reel, facilitating automated assembly processes. Texas Instruments ensures that the SN74LVCR2245ADBR meets stringent quality standards, providing reliable performance for critical applications.

For detailed specifications, application notes, and more information, designers and engineers should refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9411 $51.7605
130+ $0.7722 $100.3860
205+ $0.7481 $153.3605
280+ $0.7240 $202.7200
360+ $0.6998 $251.9280
480+ $0.6274 $301.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,150 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess