EN
  • EN
  • DE

SN74LVCHR162245ADL

Part No SN74LVCHR162245ADL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-Bit Bus Transceiver With 3-State Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255838-SN74LVCHR162245ADL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCHR162245ADL CAD Model

Description

Product Overview: SN74LVCHR162245ADL

The SN74LVCHR162245ADL is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with the modern electronics engineer in mind. This integrated circuit is part of the LVCHR family, which stands for Low-Voltage CMOS to High-Speed CMOS Rail-to-Rail. It is specifically crafted to address the needs for controlled output edge rates and bidirectional data flow with translation capability between different voltage domains.

Featuring a dual-supply voltage interface, the SN74LVCHR162245ADL is capable of translating signals between two logic levels, ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, making it an ideal choice for applications that require interfacing between low-voltage and high-voltage circuits. This flexibility ensures that the device can be used in a variety of mixed-voltage systems, including but not limited to, data communication, computing, and networking equipment.

The device boasts a non-inverting configuration and provides 16-bits of high-speed, bi-directional data transfer between the A and B bus. It is equipped with direction control and output-enable (OE) inputs, which simplify the control of data flow direction and allow for the disconnection of the outputs, respectively. This allows for reduced power consumption and protection of the bus lines during power-up or power-down sequences.

The SN74LVCHR162245ADL is designed with an optimized pin-out to reduce signal crosstalk and comes in a slim TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Additionally, its robust design includes latch-up performance that exceeds 250 mA per JESD 17, and it is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Texas Instruments has a long-standing reputation for quality and reliability, and the SN74LVCHR162245ADL is no exception. It is a testament to their commitment to providing state-of-the-art solutions for digital signal translation in complex electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8235 $54.7050
70+ $1.4963 $104.7410
105+ $1.4495 $152.1975
145+ $1.4027 $203.3915
185+ $1.3560 $250.8600
250+ $1.2157 $303.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess