EN
  • EN
  • DE

MAX2531EGI+T

Part No MAX2531EGI+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210009-MAX2531EGI+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2531EGI+T CAD Model

Description

The MAX2531EGI+T from Maxim Integrated is a state-of-the-art RF transceiver designed for the modern demands of wireless communication systems. This highly integrated device is optimized for use in multimode 3G/2G cellular handsets and offers a compact and efficient solution for RF signal processing.

Key Features

  • Frequency Range: The transceiver operates over a wide frequency range, making it suitable for a variety of cellular bands and standards.
  • Integration: It integrates several components such as low-noise amplifiers, mixers, and voltage-controlled oscillators, reducing the need for external components and simplifying design.
  • Power Efficiency: The MAX2531EGI+T is designed with power efficiency in mind, providing longer battery life for portable devices.
  • High Linearity: The device features high linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Small Form Factor: Available in a compact 28-pin TQFN package, the MAX2531EGI+T saves valuable board space in space-constrained applications.

Applications

The MAX2531EGI+T is ideal for a variety of applications, including:

  • 3G/2G Cellular Handsets
  • Data Cards and Modules
  • Wireless PDAs and Smartphones
  • Other Wireless Communication Devices

Technical Specifications

With a temperature range of -40°C to +85°C, the MAX2531EGI+T can operate reliably in harsh environments. Its supply voltage ranges from 2.7V to 3.3V, making it compatible with a variety of power supplies. The device also features robust ESD protection, ensuring durability and longevity in the field.

Ordering Information

The MAX2531EGI+T is available in tape and reel packaging, facilitating easy integration into manufacturing processes. Its part number includes the "+T" suffix, indicating the tape and reel option.

For designers and engineers looking for a high-performance RF solution, the MAX2531EGI+T offers an exceptional blend of integration, performance, and compactness, backed by Maxim Integrated's reputation for quality and innovation.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
ESMT
Lowest to $1.0845
Agere Systems
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Atmel
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
ESMT
Lowest to $0.9506
EliteMT
Lowest to $3.7539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess