EN
  • EN
  • DE

SN74LVCH8T245NSR

Part No SN74LVCH8T245NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 5.5V 24SO / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Product Status Obsolete
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVCH8
Other Names 2156-SN74LVCH8T245NSR-TITR,TEXTISSN74LVCH8T245NSR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259294-SN74LVCH8T245NSR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH8T245NSR CAD Model

Description

The SN74LVCH8T245NSR from Texas Instruments is a state-of-the-art, 8-bit dual-supply bus transceiver that is designed to ensure seamless data communication between two different voltage domains. This high-speed transceiver is part of the LVCH family, featuring level-shifting capabilities with direction control.

Key Features

  • Voltage-Level Translation: The SN74LVCH8T245NSR is capable of translating signals between two different voltage nodes, ranging from 1.65V to 5.5V on the A side and 1.65V to 5.5V on the B side, making it highly versatile for interfacing between mismatched logic domains.
  • High-Speed Data Transfer: With support for signaling rates up to 380 Mbps, this transceiver is optimized for high-speed data transmission, ensuring quick and efficient data exchange across different voltage levels.
  • I/O Capacitance: The device boasts low I/O capacitance, which minimizes loading on data lines, thus enhancing signal integrity and reducing power consumption.
  • Direction Control: Direction control (DIR) input allows for bidirectional data flow, with the direction being determined by the state of the DIR pin, providing flexibility in controlling the data path.
  • Output Enable (OE): The OE input activates or deactivates the outputs, offering an additional layer of control over the data transmission and preventing data contention on the bus.

Applications

The SN74LVCH8T245NSR is ideal for a wide range of applications where voltage level translation is required for proper interfacing, such as:

  • Multivoltage systems
  • Signal bridging in mixed-voltage environments
  • Data communication between devices operating at different voltage levels
  • Telecommunications and networking equipment
  • Computing and storage platforms

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the SN74LVCH8T245NSR is no exception. It is designed and manufactured to meet the high standards of reliability and performance that customers expect from TI products.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess