EN
  • EN
  • DE

SN74LVCH245ADGVRE4

Part No SN74LVCH245ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20TVSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 74LVCH245
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259297-SN74LVCH245ADGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVCH245ADGVRE4 CAD Model

Description

SN74LVCH245ADGVRE4 - Texas Instruments

The SN74LVCH245ADGVRE4 is a high-performance, octal bus transceiver from Texas Instruments, designed with the state-of-the-art bi-CMOS technology. This integrated circuit is part of the LVCH series, which is renowned for its low-voltage operation and high-speed interface. The device is specifically crafted to cater to the needs of 3.3V systems, making it a perfect fit for interfacing with 5V systems, thereby ensuring a smooth and reliable communication between different voltage domains.

Featuring eight channels, the SN74LVCH245ADGVRE4 facilitates bidirectional communication between two buses. Each channel can transmit data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the outputs, thus placing them in a high-impedance state, which is essential for preventing bus contention.

One of the key attributes of this product is its support for 5V tolerant I/Os, without the need for external components. This tolerance ensures compatibility with legacy systems and provides design flexibility. The SN74LVCH245ADGVRE4 operates within a supply voltage range of 2.7V to 3.6V, which is typical for low-voltage applications, while maintaining a 5V tolerant interface.

The device also boasts a robust ESD protection system, safeguarding it against electrostatic discharges, which can be detrimental to electronic components. This feature enhances the longevity and reliability of the product in various operating environments. Additionally, the SN74LVCH245ADGVRE4 is characterized by its low power consumption, a critical factor for battery-powered and energy-sensitive applications.

Available in a 24-pin TSSOP package, the SN74LVCH245ADGVRE4 is suitable for surface-mount technology (SMT), which allows for a compact and efficient PCB design. The product is also compliant with the RoHS directive, making it an environmentally friendly choice for designers and manufacturers looking to meet international standards.

In summary, the SN74LVCH245ADGVRE4 from Texas Instruments is a versatile, reliable, and energy-efficient solution for modern digital systems requiring a high-speed and low-voltage octal bus transceiver with 5V tolerant inputs and outputs.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess