The SN74LVCH244APWT from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the transfer of data in high-speed digital systems. This integrated circuit is part of the LVCH family and is fabricated with an advanced BiCMOS technology to achieve optimum speed and power characteristics.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 2.7V to 3.6V
- Drive Strength: ±24-mA Output Drive at 3.3 V
- IC Package Type: TSSOP
- Pin Count: 20
The device’s 3-state outputs are capable of driving heavily loaded outputs with high current requirements, making it suitable for interfacing with bus lines in a wide range of applications. Each output can sink or source up to 24 mA, providing the necessary drive for high-speed memory and bus-oriented systems.
Applications
The SN74LVCH244APWT is used in a variety of digital systems where buffering and line driving are necessary. It is particularly useful in:
- Memory Interface Circuits
- Bus Interface / Drivers
- Data Communication Systems
- Signal Distribution and Translation
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVCH244APWT is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring a reliable performance in a wide range of environmental conditions.
Environmental and Regulatory Compliance
The SN74LVCH244APWT is RoHS compliant and is designed for operation in extended temperatures ranging from -40°C to 85°C, making it suitable for use in industrial environments.
Whether you're designing a new system or upgrading an existing platform, the SN74LVCH244APWT offers a mix of high-speed operation, robust drive capabilities, and the quality assurance of Texas Instruments.