Product Overview: SN74LVC540ANSRG4
The SN74LVC540ANSRG4 is a high-performance, octal buffer and line driver designed to operate from 2.7 V to 3.6 V, making it suitable for interfacing with 3.3 V logic in a variety of applications. Manufactured by Texas Instruments, a leader in semiconductor design and production, this integrated circuit is part of their LVC family, known for low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2.7 V to 3.6 V, compatible with 5 V systems
- Output Drive Capability: -24 mA and +24 mA, providing robust signal driving
- Logic Level Translation: Capable of translating inputs from 5 V to 3.3 V logic levels
- Package: SOP-20, a space-saving surface-mount package
- Temperature Range: -40°C to +85°C, suitable for industrial environments
Applications
The SN74LVC540ANSRG4 is versatile and can be used in a range of applications, including:
- Bus transceiver operations in microcontroller-based systems
- Memory address driving for high-speed memory interfaces
- Signal buffering for data communication equipment
- Level shifting in multi-voltage systems
Performance and Quality
Designed with the commitment to quality that Texas Instruments is known for, the SN74LVC540ANSRG4 offers fast propagation delays and reduced power consumption. It is also characterized for operation over the full industrial temperature range, ensuring reliability and performance under varying conditions.
Environmental Compliance
The SN74LVC540ANSRG4 adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental stewardship makes it a suitable choice for eco-conscious product designs.
With its robust feature set and reliable performance, the SN74LVC540ANSRG4 from Texas Instruments is an excellent choice for designers looking to implement efficient buffering and driving capabilities in their digital systems.