EN
  • EN
  • DE

SN74LVCH16652ADL

Part No SN74LVCH16652ADL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74LVCH16652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74LVCH16652ADL-NDR,Q13130693,-SN74LVCH16652ADLG4,2156-SN74LVCH16652ADL,296-SN74LVCH16652ADL-CRL,-296-8603-5-ND,-296-8603-5,296-8603-5,TEXTISSN74LVCH16652ADL,296-8603-5-NDR,-SN74LVCH16652ADLG4-NDR
Standard Package 20
Win Source Part Number 1095196-SN74LVCH16652ADL
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16652ADL CAD Model

Description

Overview of SN74LVCH16652ADL

The SN74LVCH16652ADL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product belongs to the category of logic - universal bus transceivers with 3-state outputs, and it is particularly suitable for applications requiring a bidirectional interface between two buses.

Key Features

  • Bus Interface: The device features a 16-bit bus transceiver with 3-state outputs, enabling efficient data transfer between two separate buses.
  • Logic Type: It operates as a universal bus driver which can handle both synchronous and asynchronous data transfers, making it highly versatile for various system designs.
  • High-Speed Operation: This product is designed for low-voltage operation (2.3 V to 3.6 V), which allows for high-speed operation without compromising power efficiency.
  • Low Power Consumption: The SN74LVCH16652ADL is optimized for low power consumption, making it an ideal choice for portable and power-sensitive applications.
  • Compatibility: It is compatible with 5V tolerant I/Os, providing flexibility in interfacing with components operating at different voltage levels.

Applications

The SN74LVCH16652ADL is suitable for a wide range of applications, including:

  • Data communication and networking equipment
  • Server and enterprise solutions where high-speed data transfer is critical
  • Consumer electronics where power efficiency is a priority
  • Industrial control systems requiring robust data handling capabilities

Technical Specifications

  • Package: The device is available in a 56-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for adequate heat dissipation.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Quality and Reliability: As with all Texas Instruments products, the SN74LVCH16652ADL is manufactured to high standards, ensuring high quality and reliability for critical applications.

For detailed specifications and application notes, Texas Instruments provides comprehensive documentation available on their website, ensuring that designers and engineers can make the most of this versatile component in their electronic designs.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2998 $52.7968
37+ $2.7075 $100.1775
58+ $2.6229 $152.1282
79+ $2.5383 $200.5257
102+ $2.4537 $250.2774
137+ $2.1999 $301.3863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess