EN
  • EN
  • DE

SN74LVCH16245AZRDR

Part No SN74LVCH16245AZRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 54BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Manufacturer Texas Instruments
Series 74LVCH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 54-TFBGA
Case / Package 54-BGA Microstar Junior (8x5.5)
Family Name SN74LVCH1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-16890-1, 296-16890-2, -SN74LVCH16245AZRDR-NDR, 296-16890-2-NDR, 296-16890-6, -296-16890-1-ND, 296-16890-1-NDR, -296-16890-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896783-SN74LVCH16245AZRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16245AZRDR CAD Model

Description

Product Overview: SN74LVCH16245AZRDR

The SN74LVCH16245AZRDR is a state-of-the-art, 16-bit bus transceiver from Texas Instruments (TI), designed with the intent to provide high-speed, low-power data transfer between two buses of equal width. This product is a member of the LVCH series, which stands for Low-Voltage CMOS with Bus Hold. It is particularly suitable for driving high-capacitive loads and provides a reliable interconnection between different voltage domains thanks to its 3-state outputs.

Key Features

  • Voltage Range: The device operates at a nominal voltage of 3.3V, with a wide range of 2.7V to 3.6V, making it compatible with low-voltage logic levels.
  • High-Speed Performance: With a maximum data rate that ensures quick data transfer, the SN74LVCH16245AZRDR is optimized for high-performance applications.
  • Low Power Consumption: The device is designed for energy efficiency, which reduces power consumption and extends battery life in portable applications.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors and maintains last active states.
  • Directional Control: Direction of data flow is controlled by an input pin (DIR), and the output-enable (OE) input can disable the device, allowing the buses to be isolated.

Applications

The SN74LVCH16245AZRDR is versatile and can be used in a wide array of applications, including:

  • Communication infrastructure
  • Enterprise systems
  • Data storage and servers
  • Personal electronics
  • Industrial equipment

Package and Quality

The device is supplied in a thin shrink small-outline package (TSSOP), specifically in a 48-pin configuration, with the suffix 'AZRDR' denoting the tape and reel packaging option that facilitates automated assembly processes. TI's commitment to quality ensures that the SN74LVCH16245AZRDR meets stringent industry standards for performance and reliability.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support services.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess