EN
  • EN
  • DE

NID9N05BCLT4G

Part No NID9N05BCLT4G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 52V 9A LL DPAK-3 / Power Switch/Driver 1:1 N-Channel 9A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 52V (Max)
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 9A
Rds On (Typ) 90mOhm
Input Type Non-Inverting
Features -
Fault Protection Over Voltage
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NID9N05
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 2,500 pcs
Win Source Part Number 1383030-NID9N05BCLT4G
Ultra Librarian 3D Model Ultra Librarian NID9N05BCLT4G CAD Model

Description

The NID9N05BCLT4G from ON Semiconductor is a robust and efficient power MOSFET designed for a variety of applications requiring high-speed switching, low on-resistance, and high performance. This device is ideal for use in power management tasks within automotive, industrial, computing, and consumer electronics sectors. Its compact footprint and energy-efficient design make it a preferred choice for engineers and designers looking to optimize their power circuits.

Key Features

  • Low On-Resistance: The NID9N05BCLT4G boasts an extremely low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides rapid transition performance, which is essential for reducing switching losses and improving power density.
  • Thermal Management: With an excellent thermal performance, the device can handle higher currents and operate at higher temperatures, ensuring reliability in demanding situations.
  • Logic Level Gate Drive: This feature allows the MOSFET to be driven directly from microcontrollers or other logic devices, simplifying the drive circuitry.
  • Robust Package: Encased in a Pb-free, RoHS-compliant package, the NID9N05BCLT4G is designed for environmentally sensitive applications and meets current industry standards for sustainability.

Applications

The versatility of the NID9N05BCLT4G makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Battery management systems
  • Load switches
  • Automotive applications

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 55V
Continuous Drain Current (ID) 9A
Power Dissipation (PD) 2.5W
Operating Temperature Range -55°C to +150°C

Overall, the NID9N05BCLT4G by ON Semiconductor represents a highly reliable and efficient solution for modern electronic power management needs, offering designers the performance and flexibility required for cutting-edge applications.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8607 $60.2490
165+ $0.7063 $116.5395
255+ $0.6842 $174.4710
350+ $0.6622 $231.7700
455+ $0.6401 $291.2455
605+ $0.5740 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,286 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess