EN
  • EN
  • DE
  • IT

SN74LVCC3245ANSRG4

Part No SN74LVCC3245ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Octal Bus Transceiver | IC TRNSLTR BIDIRECTIONAL 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Family Part Number 74LVCC3245
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255786-SN74LVCC3245ANSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCC3245ANSRG4 CAD Model

Description

SN74LVCC3245ANSRG4 Octal Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs

The SN74LVCC3245ANSRG4 from Texas Instruments is a versatile octal bus transceiver designed to address the needs of multi-voltage systems by allowing voltage level translation across its dual-supply interface. This integrated circuit is part of the LVCC family, which is known for its low-voltage operation and capability to interface between different logic levels.

Key Features

  • Dual-Supply Voltage Ranges: The device can operate with a V<sub>CCA range of 1.65V to 3.6V and a V<sub>CCB range of 2.7V to 5.5V, enabling it to bridge between lower and higher logic levels seamlessly.
  • Bi-Directional Data Flow: With DIR and OE inputs, the SN74LVCC3245ANSRG4 supports both directions of data flow. This makes it highly flexible for bidirectional communication between different voltage domains.
  • High-Drive Outputs: The device provides high-drive outputs (-24mA/I<sub>OH and 24mA/I<sub>OL), which are capable of driving heavy loads, making it suitable for a variety of applications.
  • 3-State Outputs: The 3-state outputs ensure that the device can be disconnected from the bus during power-down or when not in use, helping to prevent bus contention.
  • Low Power Consumption: The SN74LVCC3245ANSRG4 is designed for low power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature: The device can operate over a wide temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The SN74LVCC3245ANSRG4 is suitable for a wide range of applications, including:

  • Level translation for mixed-voltage systems
  • Bus isolation and interfacing in multi-voltage systems
  • Signal gating and multiplexing
  • Microprocessor or microcontroller interface
  • Data communication and networking systems

With its robust design and dual-supply voltage capability, the SN74LVCC3245ANSRG4 is a reliable solution for designers looking to interface between different logic levels in their digital systems, while maintaining signal integrity and minimizing power draw.

You May Also Be Interested in

Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5330 $53.6550
80+ $1.2579 $100.6320
125+ $1.2186 $152.3250
170+ $1.1793 $200.4810
220+ $1.1400 $250.8000
295+ $1.0221 $301.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess