EN
  • EN
  • DE

SN74LVC86ADT

Part No SN74LVC86ADT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SOIC / XOR (Exclusive OR) IC 4 Channel 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.4ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LVC86
Other Names 296-SN74LVC86ADTDKR,SN74LVC86ADTE4,SN74LVC86ADTE4,296-SN74LVC86ADTTR,TEXTISSN74LVC86ADT,SN74LVC86ADTG4,296-SN74LVC86ADTCT,SN74LVC86ADTG4,SN74LVC86ADT,2156-SN74LVC86ADT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257685-SN74LVC86ADT
Ultra Librarian 3D Model Ultra Librarian SN74LVC86ADT CAD Model

Description

The SN74LVC86ADT is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed to operate from a 1.65 V to 3.6 V power supply. This makes it ideal for interfacing with both 3.3 V and 2.5 V logic levels. It belongs to the 74LVC family, which is renowned for its low-voltage operation and low power consumption.

Key Features

  • Logic Type: Exclusive-OR Gate
  • Number of Circuits: Four 2-input gates
  • Operating Voltage Range: 1.65 V to 3.6 V
  • Output Current: ±24 mA
  • Propagation Delay Time: 2.9 ns at 3.3 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Performance and Applications

The SN74LVC86ADT delivers high-speed performance with a propagation delay time of just 2.9 ns at 3.3 V, making it suitable for high-speed signal processing applications. The device also features a balanced output drive, which provides an equal and opposite drive to the load, thus reducing the onset of signal distortion.

With its wide operating temperature range, the SN74LVC86ADT is versatile for use in various environments and is commonly employed in industrial, telecommunications, and consumer electronics. It is particularly useful in applications that require logic-level conversions, as it is designed to support mixed-mode voltage operation.

Reliability and Quality

Texas Instruments is a leader in semiconductor solutions, and the SN74LVC86ADT is built to their stringent quality standards. The device is RoHS compliant, ensuring adherence to environmental directives. Additionally, it is characterized for operation from -40°C to 85°C, providing reliable performance across a broad range of temperatures.

Ordering and Packaging

The SN74LVC86ADT comes in a slim SOIC-14 package, optimized for reduced space on printed circuit boards. It is provided in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For ordering, the complete part number is essential to ensure the accurate specification of the device's characteristics and packaging configuration.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3512 $50.9240
305+ $0.3289 $100.3145
475+ $0.3178 $150.9550
680+ $0.2956 $201.0080
880+ $0.2845 $250.3600
1,100+ $0.2734 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess