EN
  • EN
  • DE

SN74LVC863APWRG4

Part No SN74LVC863APWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 9-Bit Bus Transceiver With 3-State Outputs 24-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Direction Bidirectional
High Level Output Current 24 mA
Lead Free Contains Lead
Logic Function Inverting, Transceiver
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits per Element 9
Number of Channels 9
Number of Circuits 1
Number of Elements 1
Number of Outputs 9
Number of Pins 24
Packaging Tape & Reel
Polarity Non-Inverting
Propagation Delay 6.8 ns
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Turn-On Delay Time 8.3 ns
Weight 89.499445 mg
Win Source Part Number 1095188-SN74LVC863APWRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC863APWRG4 CAD Model

Description

Product Overview: SN74LVC863APWRG4

The SN74LVC863APWRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of electronic applications. This particular device belongs to the 74LVC family, which is well-known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Low-Voltage Operation: Designed to operate at a nominal voltage of 3.3V, the SN74LVC863APWRG4 is also tolerant to 5V inputs, making it suitable for interfacing with both 3.3V and 5V logic levels without the need for level shifters.
  • High Drive Capability: This device can drive up to 24mA, allowing it to control LEDs, transistors, and other high-current devices directly.
  • Multiple Bus Transceivers: It features 24-bit bus transceivers with 3-state outputs, providing bidirectional communication between two buses with the ability to place the outputs in a high-impedance state.
  • Wide Operating Temperature Range: The SN74LVC863APWRG4 is designed to function over an extended temperature range, making it suitable for industrial applications.

Applications

The versatility of the SN74LVC863APWRG4 makes it an ideal choice for a variety of applications, including:

  • Bus interface/transceiver in data communication systems
  • Level shifting for mixed-voltage designs in consumer electronics
  • Signal buffering and strengthening in computing and telecommunication equipment
  • General-purpose logic applications requiring high drive strength

Package and Quality

The SN74LVC863APWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications while still offering excellent thermal performance. Texas Instruments' commitment to quality ensures that each device meets rigorous industry standards for performance and reliability.

Overall, the SN74LVC863APWRG4 from Texas Instruments is a robust, high-functionality component that provides designers with a flexible solution for a multitude of digital interfacing challenges.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess