EN
  • EN
  • DE

SN74LVC861ANSRG4

Part No SN74LVC861ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SO / Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVC86
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259368-SN74LVC861ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC861ANSRG4 CAD Model

Description

The SN74LVC861ANSRG4 is a high-performance, 10-bit bus transceiver from Texas Instruments, designed with the purpose of providing bidirectional communication between data buses. This integrated circuit (IC) features the advanced LVC (Low-Voltage CMOS) technology, which enables operation at a lower voltage with reduced power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Interface Type: CMOS
  • Supply Voltage Range: 2.7V to 3.6V
  • Logic Family: LVC
  • Number of Bits: 10 bits
  • Propagation Delay Time: Fast propagation delay ensures quick data transfer
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SOP-24

Performance and Applications

The SN74LVC861ANSRG4 is optimized for high-speed interfacing and is capable of operating at frequencies up to several megahertz. Its robust design allows for improved signal integrity, making it suitable for a wide array of applications including telecommunications, computing, and industrial systems where reliable data transmission is critical.

This transceiver is equipped with direction control and output-enable inputs, which simplify the control of data flow through the bus. The direction control determines the data direction, while the output-enable input can disable the device's outputs to allow for passive bus management.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVC861ANSRG4 is no exception. The device is rigorously tested to ensure high reliability and performance consistency. It is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

Environmental and Regulatory Compliance

The SN74LVC861ANSRG4 complies with international standards, including RoHS (Restriction of Hazardous Substances), ensuring that it meets global environmental and regulatory requirements. This commitment to sustainability makes it a responsible choice for modern electronic designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess