EN
  • EN
  • DE

SN74LVC574APWT

Part No SN74LVC574APWT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 6.8ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC574
Other Names SN74LVC574APWTG4,SN74LVC574APWTE4,296-SN74LVC574APWTDKR,296-SN74LVC574APWTTR,SN74LVC574APWT,296-SN74LVC574APWTCT,TEXTISSN74LVC574APWT,SN74LVC574APWTG4,SN74LVC574APWTE4,2156-SN74LVC574APWT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258397-SN74LVC574APWT
Ultra Librarian 3D Model Ultra Librarian SN74LVC574APWT CAD Model

Description

Product Overview: SN74LVC574APWT

The SN74LVC574APWT is an advanced performance octal edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC family, which is known for its low-voltage CMOS technology. The device provides a robust solution for high-speed data storage and transfer in a wide array of digital applications.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Operating Voltage: 1.65V to 3.6V, making it suitable for low-voltage operations and battery-powered applications.
  • Edge-Triggered Design: Captures data on the rising edge of the clock signal, ensuring precise timing and synchronization.
  • High Drive: Capable of driving up to 24mA, providing strong signal outputs that can drive multiple loads or long traces.
  • Bus-Friendly Inputs and Outputs: Inputs and outputs are designed to handle 5V signals without damage, offering compatibility with mixed-voltage systems.
  • Low Power Consumption: Features a typical ICC of only 20µA max, minimizing power usage for energy-efficient designs.

Applications

The SN74LVC574APWT is versatile and can be used in a variety of applications, including:

  • Memory registers
  • Data storage
  • Communication systems
  • Microprocessor or microcontroller systems
  • Industrial controls

Package and Quality

This device comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, designated by the 'PW' suffix in the part number, and is available in tape and reel ('T' suffix) for automated assembly processes. The SN74LVC574APWT is RoHS compliant and follows Texas Instruments' commitment to environmentally friendly manufacturing practices. Additionally, it meets or exceeds the specifications of the Joint Electron Device Engineering Council (JEDEC).

Conclusion

The SN74LVC574APWT from Texas Instruments is a reliable and efficient solution for designers who require a high-performance octal flip-flop. Its low power consumption, wide operating voltage range, and robust output drive make it an excellent choice for modern digital systems that demand energy efficiency and high-speed data handling capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess