The SN74LVC541PWLE is a high-performance, octal buffer and line driver designed to interface with 3.3V and 5V systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit ensures reliable data transmission and signal buffering with its robust design and advanced technology.
Key Features
- Logic Type: Octal Buffer/Driver with 3-state outputs
- Operating Voltage: 2.7V to 3.6V, with 5V tolerant inputs
- Output Drive Capability: -24mA and 24mA
- Logic Level Translation: Capable of translating inputs from 5V to 3.3V levels
- Pin Configuration: 20-pin TSSOP (Thin Shrink Small Outline Package)
- Temperature Range: -40°C to 85°C operational range, suitable for industrial applications
Product Applications
The SN74LVC541PWLE is versatile and can be used in a variety of applications. It is particularly useful in systems that require a high-drive output to drive capacitive loads, such as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. Its ability to interface between different voltage systems also makes it ideal for data communication in mixed-voltage environments.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC541PWLE is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, which means it adheres to environmental standards by avoiding the use of hazardous substances.
Ordering and Packaging
The SN74LVC541PWLE is available for order in various quantities, suitable for both small-scale prototyping and large-scale production runs. It is packaged in a TSSOP form factor, which is ideal for space-constrained applications. For detailed ordering and shipping information, customers can access the Texas Instruments website or contact their local distributor.