SN74LVC540ADGVR Octal Buffer/Driver with 3-State Outputs
The SN74LVC540ADGVR is a high-performance, octal buffer and driver designed by Texas Instruments to address the needs of high-speed signal propagation and voltage translation in digital systems. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.
Featuring eight non-inverting buffers and drivers with 3-state outputs, the SN74LVC540ADGVR is capable of driving heavily loaded outputs with full-rated current, making it ideal for interfacing with high-capacitance loads. The device operates over a wide voltage range of 2.7V to 3.6V, allowing it to be used in various applications that require low-power operation without sacrificing performance.
Key Features:
- Wide Operating Voltage Range: 2.7V to 3.6V, suitable for low-voltage applications and compatible with various logic levels.
- High Drive: Capable of driving up to 24mA at the outputs, providing reliable performance in high-load conditions.
- 3-State Outputs: Facilitates bus connectivity by allowing multiple devices to share the same connection without interference.
- Low Power Consumption: The LVC technology ensures minimal power usage, making it a power-efficient choice for modern electronic designs.
- Input Hysteresis: Provides enhanced noise margin and increased reliability for signal integrity.
- Wide Operating Temperature Range: Functional across a temperature range of -40°C to 85°C, suitable for industrial applications.
The SN74LVC540ADGVR comes in a compact, surface-mount TVSOP package, which is conducive to space-constrained applications. The device also supports a wide range of digital applications, including memory interfacing, data transmission, and signal buffering.
With its robust design and advanced features, the SN74LVC540ADGVR is a versatile component that can be employed in various digital circuits requiring high-speed, low-voltage operation with the reliability and quality assurance expected from Texas Instruments.