EN
  • EN
  • DE

SN74LVC3G34YEAR

Part No SN74LVC3G34YEAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-XFBGA, DSBGA
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-XFBGA, DSBGA
Case / Package 8-XFBGA, DSBGA
Family Name SN74LVC3G
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74LVC3G34YEAR-NDR, -296-14046-1-NDR, 296-14046-2, -296-14046-1, 296-14046-1, 296-14046-2-NDR, 296-14046-1-NDR, -296-14046-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896776-SN74LVC3G34YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G34YEAR CAD Model

Description

Introducing the SN74LVC3G34YEAR – Texas Instruments' Triple Buffer Gate Solution

The SN74LVC3G34YEAR is a high-performance, triple-buffer gate integrated circuit from the renowned semiconductor manufacturer Texas Instruments (TI). This device is part of TI's extensive LVC—Low-Voltage CMOS—family, designed to operate with a power supply range of 1.65 to 5.5 volts. This versatility allows the SN74LVC3G34YEAR to be used in a wide array of applications, ranging from consumer electronics to industrial systems.

Key Features:

  • Wide Voltage Range: The SN74LVC3G34YEAR operates efficiently across a broad voltage spectrum, making it an ideal choice for systems that require low-power operation without sacrificing performance.
  • Triple Buffer Gates: With three independent buffer gates in a single package, this IC provides excellent signal distribution while minimizing board space and reducing component count.
  • High Drive Capability: Each buffer is capable of driving up to 24 mA, ensuring strong signal transmission that can overcome the capacitance of longer traces on a circuit board.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V even when the device is powered by a lower voltage supply, providing design flexibility and compatibility with higher voltage logic levels.

Applications:

The SN74LVC3G34YEAR is suitable for a wide range of applications, including but not limited to:

  • Signal buffering and distribution
  • Level translation in multi-voltage systems
  • Bus driving in computing and telecommunication systems
  • General-purpose logic applications where space and power are at a premium

With its robust design and flexible operating characteristics, the SN74LVC3G34YEAR is an excellent choice for designers looking for a reliable buffer gate solution. Its small package size, high drive strength, and compatibility with various voltage levels make it a versatile component in any electronic design toolbox.

Overall, Texas Instruments' SN74LVC3G34YEAR provides a compact, efficient, and reliable solution for modern electronic circuits requiring high-quality buffering capabilities.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess