EN
  • EN
  • DE

SN74LVC3G14DCURG4

Part No SN74LVC3G14DCURG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Triple Schmitt-Trigger Inverter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.3 V ~ 1.4 V
Logic Level - High 1.4 V ~ 3.7 V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1255702-SN74LVC3G14DCURG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC3G14
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G14DCURG4 CAD Model

Description

Product Overview: SN74LVC3G14DCURG4

The SN74LVC3G14DCURG4 is a high-performance, triple Schmitt-trigger inverter designed by Texas Instruments, a leader in semiconductor solutions. This advanced logic chip is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The device is tailored to meet the needs of modern electronics that require precise voltage level translation and signal conditioning.

Key Features

  • Logic Type: Triple Schmitt-Trigger Inverter
  • Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic levels and making the device suitable for battery-operated and low-voltage applications.
  • High-Speed Performance: The device boasts a typical propagation delay (tpd) of only 3.4 ns at 5V, enabling fast signal processing for high-speed data transmission and computing applications.
  • Low Power Consumption: It features a low ICC of 10 µA maximum, which is essential for power-sensitive designs.
  • Output Drive Capability: Capable of driving up to ±24 mA at the output, providing robust signal delivery to downstream components.
  • Operating Temperature Range: The device can operate between -40°C and 85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Package: The SN74LVC3G14DCURG4 comes in a US8 (R-PDSO-G) package, which is compact and surface-mountable, saving valuable board space in dense circuit designs.

Applications

The versatile nature of the SN74LVC3G14DCURG4 makes it suitable for a broad array of applications. It is commonly used in:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch removal on digital lines
  • Interface circuits
  • Portable and battery-powered electronics
  • Microprocessor or microcontroller input conditioning

With its robust design, the SN74LVC3G14DCURG4 ensures that signals are clean and stable, making it an essential component for engineers looking to build reliable and efficient electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,250 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess