Product Overview: SN74LVC373ARGYRG4
The SN74LVC373ARGYRG4 by Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is designed to be used in applications that require the storage of eight bits of data for interfacing or buffering purposes. It is part of the LVC family, which signifies that it operates at a low-voltage and is compatible with mixed-voltage system environments.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage: 1.65 V to 3.6 V, making it suitable for low-voltage applications and ensuring compatibility with a wide range of other logic levels.
- IC Package Type: VQFN-20
- Propagation Delay Time: Fast propagation delay ensures quick response times, which is crucial for high-speed data operations.
- Operating Temperature Range: -40°C to +85°C, providing reliable performance across a wide range of environmental conditions.
Applications
The SN74LVC373ARGYRG4 is ideal for a variety of applications that require temporary data storage or the transfer of data from one bus to another without altering the information. These applications include:
- Memory address latching
- Data acquisition systems
- Communication systems
- Microprocessor or microcontroller interface
- Buffering for data buses
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC373ARGYRG4 is no exception. It is manufactured using advanced semiconductor processes that ensure high reliability and performance. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances in its construction.
Conclusion
With its robust feature set and Texas Instruments' reputation for quality, the SN74LVC373ARGYRG4 is a reliable choice for designers who need a dependable octal transparent latch. Its low-voltage operation and wide operating temperature range make it versatile for use in various applications, while its small form factor VQFN-20 package allows for efficient use of PCB space.