Product: SN74LVC373ADGVR from Texas Instruments
The SN74LVC373ADGVR from Texas Instruments is a high-performance, 8-bit transparent D-type latch designed with 3-state outputs. This product is part of the SN74LVC373A series and comes in a TSSOP package type.
This device is particularly useful for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. It can be used in a wide range of applications, including telecommunications, computing, networking, and industrial markets.
The SN74LVC373ADGVR operates at a voltage range of 2 to 3.6V, making it suitable for low voltage applications. It features a maximum propagation delay time of 3.9ns, allowing for high-speed operations. This device is also equipped with a latch-up performance of 500mA, exceeding the JEDEC standard.
The SN74LVC373ADGVR is characterized for operation from -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions. It also supports a maximum clock frequency of 125MHz, making it an ideal choice for high-frequency applications.
Key Features:
- Operates from 2 to 3.6 V
- Inputs Accept Voltages to 5.5 V
- Max t(pd) of 3.9 ns at 3.3 V
- ±24-mA Output Drive at 3.3 V
- I(off) Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
The SN74LVC373ADGVR from Texas Instruments is RoHS compliant and adheres to the highest standards of quality and safety.