EN
  • EN
  • DE

SN74LVC32ADT

Part No SN74LVC32ADT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOIC / OR Gate IC 4 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.6ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVC32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74LVC32ADT-ND,-SN74LVC32ADTG4,2156-SN74LVC32ADT,-SN74LVC32ADTE4-NDR,TEXTISSN74LVC32ADT,-SN74LVC32ADTE4,SN74LVC32ADTE4,SN74LVC32ADTE4-ND,-296-28611-1-ND,-SN74LVC32ADT-NDR,296-28611-1,296-28611-2,-SN74LVC32ADTG4-NDR,296-28611-6
Standard Package 250
Win Source Part Number 1040593-SN74LVC32ADT
Ultra Librarian 3D Model Ultra Librarian SN74LVC32ADT CAD Model

Description

SN74LVC32ADT Quad 2-Input OR Gate by Texas Instruments

The SN74LVC32ADT is a high-performance, quad 2-input OR gate integrated circuit from Texas Instruments, designed to operate from a 1.65 V to 3.6 V VCC supply. This versatile component is a crucial building block in digital logic circuits and systems, offering a combination of speed and power efficiency that makes it suitable for a wide range of applications.

Constructed with advanced silicon-gate CMOS technology, it provides significant improvements over its predecessors in terms of speed and power consumption. The SN74LVC32ADT features inputs that are 5 V tolerant, ensuring compatibility with mixed-voltage systems and enabling it to interface with higher voltage logic levels without sustaining damage.

Each of the four OR gates within the SN74LVC32ADT has two inputs, which allows for the creation of logical OR operations in complex digital circuits. The device's outputs can drive up to 24 mA, making it capable of driving multiple loads simultaneously. This capability is particularly beneficial when interfacing with LEDs, transistors, or other logic gates that require higher current.

The SN74LVC32ADT comes in a slim SOIC package, which is a surface-mount device that is ideal for compact PCB designs where space is at a premium. The small footprint of the package does not compromise its performance or reliability, making it an excellent choice for both prototyping and mass production.

With its extensive operating temperature range of -40°C to 85°C, the SN74LVC32ADT is well-suited for industrial and automotive applications that require robust performance under harsh conditions. Additionally, its low-power consumption and fast propagation delay characteristics make it an excellent choice for battery-operated devices, portable electronics, and high-speed data processing systems.

Overall, the SN74LVC32ADT from Texas Instruments is a highly reliable component that delivers the performance expected from a leading semiconductor manufacturer. Its combination of features ensures that it remains a preferred choice for designers and engineers looking to build efficient and effective digital logic solutions.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess