Product Overview: SN74LVC32245ZKERG4 from Texas Instruments
The SN74LVC32245ZKERG4 is a high-performance, 32-bit bus transceiver from Texas Instruments, a leading semiconductor manufacturer. This product is designed with 3-state outputs that can directly drive and interface with bus lines of a system. It belongs to the SN74LVC series, known for its advanced features and high reliability.
Key Features
- Operational Voltage Range: The SN74LVC32245ZKERG4 operates between 1.65 V and 3.6 V, providing flexibility in various application environments.
- Max Data Rate: This bus transceiver can handle a maximum data rate of 380 Mbps, ensuring fast and efficient data transfer.
- I/O Capacitance: It has a typical I/O capacitance of 10 pF, which contributes to its high-speed performance.
- Package: The product comes in a PBGA package with 96 pins, designed for surface mounting.
- RoHS Compliance: The SN74LVC32245ZKERG4 is RoHS compliant, meaning it is produced with a reduced level of harmful substances, making it environmentally friendly.
Applications
This bus transceiver is ideal for applications such as telecommunications, data networking, servers, and high-performance computing. It's also suitable for use in industrial applications due to its robust design and high-speed data transfer capability.
Quality and Reliability
As a Texas Instruments product, the SN74LVC32245ZKERG4 comes with a guarantee of quality and reliability. Texas Instruments is known for its rigorous testing standards and commitment to delivering high-quality products that meet the needs of a wide range of industries.
Ordering Information
You can order the SN74LVC32245ZKERG4 directly from the Texas Instruments website or from authorized distributors. For bulk orders or specific delivery requirements, please contact Texas Instruments directly.