EN
  • EN
  • DE

SN74LVC2T45DCUT

Part No SN74LVC2T45DCUT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR 2B N-INV US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1100643-SN74LVC2T45DCUT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Industrial, Commercial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LVC2T45DCUT CAD Model

Description

SN74LVC2T45DCUT Dual-Bit Dual-Supply Bus Transceiver by Texas Instruments

The SN74LVC2T45DCUT is a versatile, dual-bit, dual-supply bus transceiver from Texas Instruments designed to address the needs of modern mixed-voltage digital systems. This component offers a flexible interface between two buses of different voltage domains, allowing for seamless communication and data transfer. The SN74LVC2T45 is part of the LVC family, which is known for its low-voltage operation and compatibility with various logic levels.

Key Features:

  • Bi-Directional Interface: Each data path can be independently enabled for bidirectional data flow, providing versatility in directional control.
  • Dual-Supply Voltage: The device operates with two separate supply voltages, VCCA and VCCB, ranging from 1.65V to 5.5V, allowing translation between different logic levels.
  • Low Power Consumption: Designed for low-power operation, the SN74LVC2T45DCUT helps to conserve energy in battery-powered and power-sensitive applications.
  • High-Speed Operation: Capable of supporting high-speed data transfer with a maximum data rate that is dependent on the voltage level used.
  • Robust ESD Protection: The device includes robust ESD protection, ensuring reliability and longevity in harsh electrical environments.
  • Wide Operating Temperature: The SN74LVC2T45DCUT is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications:

The SN74LVC2T45DCUT is ideal for a variety of applications that require voltage level translation or interfacing between different logic domains. These include:

  • Multivoltage digital systems integration
  • Signal bridging between different voltage domains
  • Interface translation for microcontrollers, microprocessors, and FPGAs
  • Data communication in consumer electronics
  • Portable and battery-powered devices

With its compact surface-mount package, the SN74LVC2T45DCUT is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. The device's performance and flexibility make it an essential component for designers looking to create systems that can interface seamlessly across different voltage levels, ensuring compatibility and communication integrity.

You May Also Be Interested in

MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1789 $50.0920
685+ $0.1468 $100.5580
1,055+ $0.1422 $150.0210
1,455+ $0.1376 $200.2080
1,880+ $0.1330 $250.0400
2,515+ $0.1193 $300.0395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess