The SN74LVC2GU04YZAR is a high-performance, dual inverter gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The SN74LVC2GU04YZAR is a versatile component suitable for a wide range of applications, including signal processing, logic level translation, and waveform generation.
Key Features
- Logic Type: Dual Inverter Gate
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and allowing for battery-operated and low-voltage applications.
- High Drive: Capable of driving up to 24 mA, providing strong signal driving capabilities without the need for additional buffer stages.
- Low Power Consumption: Designed for energy efficiency, which is critical for portable and battery-powered devices.
- Logic Level Translation: The ability to translate between different logic levels makes it ideal for interfacing between systems that operate at different voltages.
- High-Speed Operation: Fast propagation delays ensure that it can be used in high-speed signal processing applications.
- Operational Temperature Range: -40°C to +125°C, ensuring reliability and stable performance across a broad range of environmental conditions.
- Packaging: Available in a compact DSF package, saving space on PCBs and making it suitable for high-density applications.
Applications
The SN74LVC2GU04YZAR is ideal for numerous applications. It is commonly used in:
- Logic level shifting for microcontrollers and digital ICs
- Signal inversion for data processing circuits
- Waveform generation in communication systems
- Clock generation circuits
- Embedded systems requiring low-power consumption
With its robust design and versatility, the SN74LVC2GU04YZAR from Texas Instruments is a crucial component for designers looking to create efficient and reliable digital systems. Its ability to operate across a wide voltage range, coupled with its high drive strength and low power consumption, makes it an excellent choice for both modern and legacy systems.