EN
  • EN
  • DE

SN74LVC2GU04DBVT

Part No SN74LVC2GU04DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC DUAL INVERTER GATE SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Dimension SOT-23-6
Win Source Part Number 1100640-SN74LVC2GU04DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2GU04DBVT CAD Model

Description

Product Overview: SN74LVC2GU04DBVT

The SN74LVC2GU04DBVT from Texas Instruments is a high-performance, dual-unbuffered inverter integrated circuit (IC) designed for use in a wide array of electronic devices. This IC is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage with reduced power consumption while maintaining high-speed operation. The device is housed in a compact DBVT package, which is a 6-pin SOT-23 configuration, making it suitable for space-constrained applications.

Key Features

  • Logic Type: The SN74LVC2GU04DBVT is a dual inverter, meaning it contains two independent inverter gates in a single package, which invert the logic level of the input signal.
  • Operating Voltage: It operates over a broad voltage range of 1.65V to 5.5V, allowing for compatibility with various logic levels and interfacing with both 3.3V and 5V systems seamlessly.
  • High Drive Capability: This IC can drive up to 24mA, ensuring strong signal transmission that can overcome capacitive loads.
  • Low Power Consumption: With its low-voltage operation, the SN74LVC2GU04DBVT is optimized for low power consumption, making it ideal for battery-powered and portable devices.
  • Speed: Despite its low power design, the device does not compromise on speed, providing fast switching characteristics suitable for high-speed signal processing.

Applications

The versatility of the SN74LVC2GU04DBVT allows it to be used in a variety of applications, including:

  • Servers
  • Networking equipment
  • Consumer electronics
  • Portable communication devices
  • Data storage
  • Signal conditioning

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC2GU04DBVT is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliable performance in a range of environmental conditions. Additionally, the device is RoHS compliant, adhering to environmental standards regarding hazardous substances.

Conclusion

In summary, the SN74LVC2GU04DBVT from Texas Instruments is a highly efficient, dual-unbuffered inverter that offers low power consumption with high-speed operation. Its small footprint and compatibility with various logic levels make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4849 $51.9715
85+ $1.2184 $103.5640
130+ $1.1803 $153.4390
180+ $1.1422 $205.5960
230+ $1.1041 $253.9430
305+ $0.9899 $301.9195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess