EN
  • EN
  • DE
  • IT

S2516ADTA-75-E

Part No S2516ADTA-75-E
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 305520-S2516ADTA-75-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S2516ADTA-75-E CAD Model

Description

The Micron S2516ADTA-75-E is a Serial Flash memory device. This is a NOR Flash memory, offering fast read speeds and robust performance for a variety of embedded applications.

Applications

  • Embedded Systems: Used as boot memory or storage for embedded systems.
  • Industrial Control: Storing configuration data and firmware updates in industrial control systems.
  • Networking Equipment: Storing boot code and system parameters in routers, switches, and other networking devices.
  • Automotive Electronics: Used for storing calibration data, firmware, and other critical information in automotive control units.
  • Consumer Electronics: Storing firmware and user data in devices like printers, scanners, and set-top boxes.

Features

  • High-Performance Serial Flash: Offers fast read, erase, and program operations.
  • SPI Interface: Uses a standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers.
  • Sector Erase: Supports sector erase operations, allowing for efficient memory management.
  • Page Program: Features page program operations for faster data writing.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Small Footprint: Available in compact packages to save board space.
  • Reliable Data Retention: Offers reliable data retention for long-term storage.

Benefits

  • Fast Boot Times: Enables quick boot times for embedded systems, improving overall system responsiveness.
  • Efficient Memory Management: Provides flexible memory management options with sector erase and page program operations.
  • Easy Integration: Simplifies integration with a standard SPI interface.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size saves valuable board space.
  • Robust Performance: Delivers reliable performance in harsh environments.

Additional Details

The S2516ADTA-75-E operates at a frequency of 75 MHz. It has a supply voltage typically around 3V, and is available in various temperature ranges, including industrial temperatures. Consult the datasheet for precise specifications, including operating voltage, timing characteristics, and package dimensions.

It uses a serial peripheral interface (SPI), which includes pins for Chip Select (/CS), Serial Clock (SCK), Serial Input (SI), and Serial Output (SO). The device also supports various SPI modes for flexibility in system design. The memory is non-volatile, meaning it retains its data even when power is removed.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.3033
Vishay
Lowest to $0.1695
SII Semiconductor Corporation
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess