EN
  • EN
  • DE

SN74LVC2G17YEPR

Part No SN74LVC2G17YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 6DSBGA / Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number SN74LVC2G
Other Names 296-18805-2R,-296-18805-1,-SN74LVC2G17YEPRR,296-18805-1R,-296-18805-1,296-18805-2,296-18805-1,TEXTISSN74LVC2G17YEPR,2156-SN74LVC2G17YEPR-TITR,-296-18805-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259411-SN74LVC2G17YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G17YEPR CAD Model

Description

The SN74LVC2G17YEPR from Texas Instruments is a high-performance, dual Schmitt-trigger buffer designed to operate from 1.65 V to 5.5 V. This makes it suitable for interfacing with a wide range of devices in mixed-voltage systems. The product belongs to the 74LVC family, which is known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Logic Type: Dual Non-Inverting Schmitt Trigger
  • Supply Voltage Range: 1.65 V to 5.5 V, accommodating various logic levels and providing design flexibility.
  • High Drive: Outputs can drive up to 24 mA, allowing for direct drive of LEDs or other high-current devices.
  • Low Power Consumption: ICC is only 10 µA max, contributing to energy efficiency in your designs.
  • Input Hysteresis: Provides enhanced noise immunity and prevents unwanted transitions.
  • Propagation Delay Time: Fast propagation delay (tpd) ensures high-speed operation for time-critical applications.
  • Operating Temperature: Designed to function over a broad temperature range from -40°C to 85°C, ensuring reliability in harsh environments.
  • Mounting Type: Surface Mount, housed in a compact, leadless DSBGA package.
  • RoHS Compliant: Meets environmental standards for lead-free components.

Applications

The SN74LVC2G17YEPR is versatile in its applications, including but not limited to:

  • Signal conditioning for noisy environments
  • Line receivers with Schmitt-trigger inputs
  • Wave shaping and timing circuits
  • Glitch-free power-up/power-down circuits
  • Interfacing with different logic levels in mixed-voltage systems

With its robust design and comprehensive features, the SN74LVC2G17YEPR is an excellent choice for designers looking to enhance system reliability and performance, while minimizing power consumption.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6142 $52.2070
200+ $0.5040 $100.8000
310+ $0.4883 $151.3730
425+ $0.4725 $200.8125
550+ $0.4568 $251.2400
735+ $0.4095 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess