Overview of SN74LVC2G132YZPR
The SN74LVC2G132YZPR is a high-performance, dual 2-input NAND gate logic IC developed by Texas Instruments (TI). This integrated circuit is designed to operate from a 1.65 V to 5.5 V VCC supply voltage, making it suitable for interfacing with both 3.3 V and 5 V systems. The device belongs to the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Logic Type: Dual 2-Input Positive-NAND Gates
- Operating Voltage: 1.65 V to 5.5 V, accommodating a variety of logic levels and reducing power consumption.
- Output Drive Capability: ±24 mA at 3.3 V, allowing for driving multiple loads or interfacing with other logic ICs.
- Schmitt-Trigger Inputs: Provides enhanced noise immunity and allows for slow input transition signals.
- Propagation Delay: Fast propagation delay times, ensuring quick response times for critical applications.
- Package: Supplied in a compact DSBGA package, optimized for reduced space on PCBs.
- RoHS Compliant: Meets environmental standards for hazardous substances, making it suitable for use in a wide range of markets and applications.
Applications
The SN74LVC2G132YZPR is versatile and can be used in numerous applications where dual NAND gate logic is required. It is particularly useful in:
- Portable and battery-powered electronics
- Control systems
- Logic level translation
- Waveform generation
- Interface circuitry
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the SN74LVC2G132YZPR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high reliability and performance. The device is also supported by TI's comprehensive technical resources, including datasheets, application notes, and design tools.
Ordering and Packaging
The SN74LVC2G132YZPR comes in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. TI's ordering system allows for convenient procurement, with options for bulk orders and direct shipping.