The SN74LVC2G00DCT3 is a high-performance, dual 2-input positive-NAND gate IC designed and manufactured by Texas Instruments. This device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. It operates with a supply voltage range from 1.65V to 5.5V, making it ideal for interfacing with both 3.3V and 5V logic levels.
Key Features:
- Logic Type: 2-input Positive-NAND Gate
- Supply Voltage Range: 1.65V to 5.5V
- Output Current: ±32mA
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SM8
- Propagation Delay Time: Varies with supply voltage, with a typical delay time of 3.4ns at 3.3V and 2.6ns at 5V
The SN74LVC2G00DCT3 is designed to provide optimum performance with a minimal footprint. Its small size is perfect for space-constrained applications, while still delivering the high-speed and low-power consumption that modern electronics demand. The device's balanced output drive offers both high sink and source capability, ensuring reliable operation in a variety of circuit configurations.
With its ability to handle 5.5V tolerant inputs, the SN74LVC2G00DCT3 is particularly suitable for mixed-voltage applications where signal translation is required between different logic levels. This feature simplifies the design of multi-voltage systems by eliminating the need for external level shifters.
The SN74LVC2G00DCT3 also includes over-voltage tolerant inputs, which allow the device to be used in scenarios where the input signal may exceed the nominal supply voltage without causing damage. This robustness makes it an excellent choice for harsh electrical environments or applications with the potential for signal spikes.
Overall, the SN74LVC2G00DCT3 from Texas Instruments is a versatile and reliable component for designers looking to create efficient and compact digital logic circuits. Its wide supply voltage range and high-speed operation are matched by its small package size, making it a go-to choice for a multitude of applications in the consumer, automotive, and industrial markets.