EN
  • EN
  • DE

MTSF1P02HDR2G

Part No MTSF1P02HDR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 247021-MTSF1P02HDR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTSF1P02HDR2G CAD Model

Description

The MTSF1P02HDR2G by ON Semiconductor is a cutting-edge P-Channel Power MOSFET that is designed to deliver high performance and reliability for a wide range of power management applications. This MOSFET is a part of ON Semiconductor's portfolio of energy-efficient devices, which are aimed at reducing power losses and improving system efficiency.

Key Features

  • Voltage Rating: The MTSF1P02HDR2G operates at a drain-source voltage of -20V, making it suitable for moderate voltage applications.
  • Current Capacity: It can handle a continuous drain current of -3.7A, providing sufficient throughput for various electronic circuits.
  • Low RDS(on): With a low on-state resistance of typically 100 mOhms, this MOSFET ensures minimal voltage drop and power dissipation during operation, enhancing overall efficiency.
  • High-Speed Switching: The device is optimized for fast switching speeds, which is essential for reducing switching losses in power conversion systems.
  • Thermal Performance: The MTSF1P02HDR2G comes in a compact SOT-23 package that offers excellent thermal performance, ensuring the device operates within its temperature range even under high power conditions.
  • ESD Protection: It features built-in ESD protection, safeguarding the device from electrostatic discharges which can be detrimental to electronic components.

Applications

The MTSF1P02HDR2G is an ideal choice for a variety of applications, including:

  • Power Management Circuits
  • Load Switching
  • Battery Management Systems
  • DC/DC Converters
  • Motor Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MTSF1P02HDR2G is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications.

Environmental Compliance

The MTSF1P02HDR2G is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment to sustainability makes it a responsible choice for designers looking to create eco-friendly products.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $2.1853
EPCOS (TDK)
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess