EN
  • EN
  • DE

SN74LVC245AIPWREP

Part No SN74LVC245AIPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVC245
Other Names 296-22354-1,-SN74LVC245AIPWREPR,296-22354-2,296-22354-6,2156-SN74LVC245AIPWREP-296,V62/04737-01XE,296-22354-2R,-296-22354-1R,296-22354-1R,-V62/04737-01XE,296-22354-6R,-296-22354-1,-296-22354-1,-V62/04737-01XER
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259318-SN74LVC245AIPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC245AIPWREP CAD Model

Description

SN74LVC245AIPWREP - Texas Instruments Octal Bus Transceiver

The SN74LVC245AIPWREP from Texas Instruments is a robust octal bus transceiver designed with a Low-Voltage CMOS (LVC) technology. This integrated circuit is engineered to provide bidirectional voltage-level translation and buffering for data communication between different voltage domains. It is particularly suitable for interfacing 3.3V to 5V systems, making it an essential component in a wide range of digital applications such as computers, telecommunications, and industrial equipment.

Key Features:

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Voltage Range: Operates from 1.65V to 3.6V, facilitating 5V tolerant inputs
  • Drive Capability: Can drive up to 24mA at the outputs
  • Speed: Fast propagation delays and output transition times
  • Direction Control: Direction of data flow is controlled by the DIR input, while the OE input can disable the outputs to allow for bus contention resolution
  • Enhanced ESD Protection: Provides robust electrostatic discharge (ESD) protection
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor for space-saving considerations
  • Enhanced Product (EP) Version: This device is part of TI's Enhanced Product (EP) portfolio, designed to perform reliably in harsh environments

Applications:

  • Data communication and networking
  • Signal buffering and level translation
  • Industrial control systems
  • Telecommunication infrastructure
  • Computing and data storage systems

The SN74LVC245AIPWREP is characterized for operation from -40°C to 85°C, ensuring reliable performance under extreme temperatures. It comes in a "green" MSL (Moisture Sensitivity Level) compliant package, which is free from lead (Pb), halogen and antimony, making it an environmentally friendly choice for modern electronic designs. Its reliability and versatility make it a go-to solution for designers seeking a high-performance bus transceiver with level-shifting capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3479 $51.6538
52+ $1.9265 $100.1780
81+ $1.8663 $151.1703
111+ $1.8061 $200.4771
144+ $1.7459 $251.4096
192+ $1.5653 $300.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess