EN
  • EN
  • DE

SN74LVC244APWRG3

Part No SN74LVC244APWRG3
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74LVC244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255613-SN74LVC244APWRG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC244APWRG3 CAD Model

Description

Product Overview: SN74LVC244APWRG3

The SN74LVC244APWRG3 is a high-performance, octal buffer/line driver from Texas Instruments, designed to provide the ideal solution for driving bus lines or buffering memory address registers. It belongs to the 74LVC family of products, which are well-known for their low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: The device functions as an octal buffer and line driver with 3-state outputs, which is essential for bus-oriented systems.
  • Operating Voltage: It operates at a wide range of voltages from 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • Drive Capability: The SN74LVC244APWRG3 can source or sink up to 24 mA at the outputs, providing robust drive capability.
  • Low Power Consumption: It features a low power consumption design, with a typical ICC of only 0.8 µA, maximizing battery life in portable applications.
  • High Speed: The device supports fast propagation delays (tpd) of approximately 3.6 ns when operating at 3.3 V, enabling high-speed data transfer.
  • I/O Capacitance: The I/O pins have a low capacitance, which minimizes loading on the bus lines.

Applications

The SN74LVC244APWRG3 is versatile and can be used in a wide array of applications, including:

  • Bus driving for memory and processor interfaces
  • Buffering for data transmission lines
  • Signal conditioning to prevent signal distortion
  • Support for live insertion and withdrawal (hot plugging)

Package and Quality

This device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the part number suffix 'PWRG3' indicating the packaging and temperature grade. The package is designed to optimize board space and is RoHS compliant. Texas Instruments ensures that the SN74LVC244APWRG3 meets stringent quality standards, providing reliability and performance for critical applications.

Conclusion

With its robust feature set and reliable performance, the SN74LVC244APWRG3 from Texas Instruments stands out as an excellent choice for designers looking to implement efficient and high-speed buffering in their digital systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1392 $50.1120
770+ $0.1304 $100.4080
1,195+ $0.1260 $150.5700
1,710+ $0.1172 $200.4120
2,220+ $0.1128 $250.4160
2,770+ $0.1084 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,320 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess