Product Overview: SN74LVC244ADWG4
The SN74LVC244ADWG4 is a high-performance, octal buffer/line driver from Texas Instruments, designed to provide a seamless interface between 3.3V and 5V systems. This integrated circuit is part of the LVC family, which is renowned for its low-voltage operation and robust I/O capability.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 1.65V to 3.6V, allowing for interfacing with low-voltage logic without the need for level shifters.
- Drive Capability: 24mA outputs, ensuring strong signal transmission to downstream components.
- Logic Level Translation: Capable of translating up or down between 5V and 3.3V logic levels, making it versatile for multi-voltage systems.
- Output Type: 3-State, which allows for connection to a bus or multiple peripherals with controlled output enabling.
Performance and Quality
The SN74LVC244ADWG4 is designed for optimized performance in a variety of digital applications. Its low power consumption and high-speed operation are ideal for modern electronic systems. The device is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.
Package and Mounting
This product comes in a SOIC-20 wide-body package, which is a surface-mount device suitable for automated PCB assembly processes. Its compact form factor is beneficial for space-constrained applications while providing adequate thermal performance.
Applications
With its ability to drive loads with high efficiency and its compatibility with multiple logic levels, the SN74LVC244ADWG4 is ideal for use in:
- Data communication systems
- Computing peripherals
- Microprocessor or microcontroller interface
- Memory address drivers
- Bus-oriented systems
Overall, the SN74LVC244ADWG4 is a versatile and reliable component that meets the stringent requirements of modern digital electronics, making it a go-to solution for designers looking for a robust octal buffer/line driver.