EN
  • EN
  • DE

SN74LVC1GU04YZAR

Part No SN74LVC1GU04YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 5DSBGA / Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74LVC1G
Other Names 296-14033-1,-296-14033-1,296-14033-2,296-14033-2R,-296-14033-1,296-14033-1R,-SN74LVC1GU04YZARR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257589-SN74LVC1GU04YZAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1GU04YZAR CAD Model

Description

Overview of SN74LVC1GU04YZAR

The SN74LVC1GU04YZAR is a single inverter gate integrated circuit from Texas Instruments, designed for optimal performance in digital logic systems. This device operates on a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. Its low-voltage operation and low power consumption make it an excellent choice for battery-operated and power-sensitive applications.

Key Features

  • Logic Type: Inverter Gate
  • Supply Voltage Range: 1.65V to 5.5V
  • Output Drive Capability: Capable of driving a 32mA load, providing sufficient current for most low-power applications.
  • Logic Level Compatibility: Can interface with 5V and 3.3V logic levels, allowing for use in mixed-voltage systems.
  • Package: Comes in a compact DSBGA package, which is ideal for space-constrained applications.
  • Temperature Range: Operational between -40°C to 125°C, ensuring reliability across a wide range of environmental conditions.

Applications

The SN74LVC1GU04YZAR is versatile and can be used in various applications, including:

  • Logic level translation
  • Signal inversion
  • Wave shaping
  • Glitch-free power-up / power-down circuits
  • Portable and battery-powered electronics

Performance and Quality

Designed with Texas Instruments' rigorous standards for quality and performance, the SN74LVC1GU04YZAR offers excellent propagation delay characteristics and noise immunity. Its robustness is further highlighted by its latch-up performance, which exceeds 100 mA per JESD 78, Class II standards.

Eco-Friendly Attributes

Committed to environmental sustainability, Texas Instruments ensures that the SN74LVC1GU04YZAR is RoHS compliant, minimizing the use of hazardous substances in electronic components. This commitment helps reduce the environmental footprint of electronic devices that incorporate this inverter gate.

Overall, the SN74LVC1GU04YZAR is a reliable and efficient solution for designers looking to incorporate a high-performance inverter gate into their digital logic systems, with the added assurance of Texas Instruments' quality and environmental responsibility.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess