Overview of SN74LVC1GU04DRLR
The SN74LVC1GU04DRLR is a single inverter gate from Texas Instruments, designed for optimal performance in a wide range of applications. This device operates on a supply voltage from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. With its small size and low power consumption, it is an excellent choice for space-constrained and power-sensitive designs.
Key Features
- Logic Type: Inverter
- Supply Voltage Range: 1.65 V to 5.5 V
- Logic Level Compatibility: LVTTL, LVCMOS
- Maximum Operating Frequency: Varies with supply voltage, supporting high-speed signal processing
- Operating Temperature Range: -40°C to 125°C, suitable for industrial applications
- Mounting Type: Surface Mount
- Package / Case: SOT-5X3
- Output Current: Capable of driving up to 32 mA, providing adequate drive capability for connected devices
Applications
The SN74LVC1GU04DRLR is incredibly versatile and can be used in various applications that require logic inversion functions. It is commonly found in:
- Consumer Electronics
- Embedded Systems
- Signal Processing
- Telecommunications
- Computing Devices
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC1GU04DRLR is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. Additionally, the device is RoHS compliant, adhering to environmental regulations and promoting sustainability.
Design Support
Engineers and designers can access a wealth of resources provided by Texas Instruments to facilitate the integration of the SN74LVC1GU04DRLR into their projects. These include detailed datasheets, application notes, and simulation tools that help streamline the design process and reduce time to market.
In summary, the SN74LVC1GU04DRLR from Texas Instruments is a high-performance, versatile inverter gate that is perfect for a wide array of electronic applications, offering reliability and support that engineers need to deliver innovative solutions.