EN
  • EN
  • DE

AH225-S8G

Part No AH225-S8G
Manufacturer TriQuint Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Description RF Amp Single Driver Amp 2.7GHz 5.5V 8-Pin SOIC / 1W High Linearity InGaP HBT Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Frequency 2700(MHz)
Mounting Surface Mount
Number of Channels 1
Package Type SOIC
Pin Count 8
Rad Hardened No
Operating Supply Voltage (Typ) 5(V)
Operating Supply Voltage (Min) 4.5(V)
Operating Supply Voltage (Max) 5.5(V)
Manufacturer's Type Driver Amplifier
Win Source Part Number 083318-AH225-S8G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AH225-S8G
Introduction Date February 09, 2009
ECCN 5A991.b
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AH225-S8G CAD Model

Description

AH225-S8G

The AH225-S8G is an advanced Hall effect sensor designed for enhanced magnetic field detection. Its robust engineering makes it suitable for diverse industry applications, delivering high performance and accuracy.

  • Applications:
    • Motor speed control
    • Position sensing
    • Home appliances
    • Security systems
  • Features and Benefits:
    • High precision magnetic sensitivity
    • Designed to sustain harsh environmental conditions
    • Energy efficient, with a low power requirement
    • Compact design ideal for space-constrained solutions
  • Additional Details:
    • Capable of detecting both north and south poles
    • Supports high-frequency operation
    • RoHS compliant for environmental protection

You May Also Be Interested in

AMIS
Lowest to $4.2781
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
AMIS
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Vishay
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4558 $59.1906
17+ $6.9381 $117.9477
26+ $6.7209 $174.7434
36+ $6.5050 $234.1800
46+ $6.2878 $289.2388
62+ $5.6376 $349.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess