Overview of the SN74LVC1G38DSFR
The SN74LVC1G38DSFR is a high-performance, single-gate NAND logic gate designed and manufactured by Texas Instruments. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage range for enhanced power efficiency and compatibility with modern microprocessor and microcontroller systems.
Key Features
- Logic Type: 2-Input NAND Gate
- Package: Comes in an 8-pin SON package with a space-saving footprint
- Supply Voltage Range: Operates at a wide range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels
- Output Drive Capacity: Capable of driving up to 32mA, allowing it to control LEDs or other low-power devices directly
- Logic Level Compatibility: Inputs are tolerant to 5.5V, even when the device is powered by a lower voltage, facilitating mixed-voltage system integration
- High-Speed Operation: Propagation delay times as low as 2.9ns at 3.3V, ensuring fast response times for critical applications
Applications
The SN74LVC1G38DSFR is versatile and can be used in a broad range of applications, including:
- Smartphones, tablets, and other portable electronics
- Computers and computer peripherals
- Embedded systems for automotive and industrial uses
- Data communication infrastructure
- Consumer electronics such as gaming consoles and televisions
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC1G38DSFR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, ensuring high reliability and performance under various conditions. Additionally, the device is RoHS compliant and supports green manufacturing processes.
Conclusion
The SN74LVC1G38DSFR from Texas Instruments is an ideal choice for designers looking for a reliable, low-voltage NAND gate with high-speed performance. Its compatibility with various logic levels and its ability to drive significant current makes it a flexible component for numerous digital applications.