EN
  • EN
  • DE

SN74LVC1G386YZPR

Part No SN74LVC1G386YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 3-INPUT POSITIVE-XOR GATE | IC GATE XOR 1CH 3-INP 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Logic Type XOR (Exclusive OR)
Number of Inputs 3
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-DSBGA, 6-WCSP (1.4x0.9)
Manufacturer Package 6-XFBGA, DSBGA
Family Part Number 74LVC1G386
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255555-SN74LVC1G386YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G386YZPR CAD Model

Description

The SN74LVC1G386YZPR is a high-performance, single 3-input exclusive-OR (XOR) gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This advanced technology logic gate is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device operates at a lower voltage with reduced power consumption while maintaining high-speed operation.

Key Features:

  • Operating Voltage: The device supports a wide operating voltage range from 1.65V to 5.5V, making it compatible with various logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • High Speed: Despite its low power consumption, the SN74LVC1G386YZPR does not compromise on speed, offering typical propagation delays as low as 3.4ns at 3.3V.
  • I/O Tolerance: Inputs are tolerant to 5.5V, allowing direct interfacing with high-voltage signals without the need for additional level shifters.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for battery-powered and power-sensitive applications.
  • Drive Capability: It can drive up to 24mA, providing sufficient current for various loads and ensuring reliable output levels.
  • Package: The SN74LVC1G386YZPR comes in a compact DSBGA package, which is ideal for space-constrained applications.

Applications:

The versatile nature of the SN74LVC1G386YZPR allows it to be used in a broad array of electronic circuits and systems. It is particularly useful in applications that require logic decision-making, signal gating, or parity generation. Common applications include:

  • Portable and battery-powered electronics
  • Data processing and computing
  • Telecommunications
  • Networking equipment
  • Consumer electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LVC1G386YZPR is no exception. The device is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. It is also supported by Texas Instruments' comprehensive technical documentation and customer support.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3976 $51.6880
310+ $0.3263 $101.1530
475+ $0.3161 $150.1475
655+ $0.3059 $200.3645
850+ $0.2957 $251.3450
1,135+ $0.2651 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,350 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess