EN
  • EN
  • DE

SN74LVC1G374YEPR

Part No SN74LVC1G374YEPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 6DSBGA / Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 175 MHz
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 10 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number SN74LVC1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258363-SN74LVC1G374YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G374YEPR CAD Model

Description

The SN74LVC1G374YEPR is a single D-type flip-flop with a 3-state output from Texas Instruments, designed for operation in the advanced 1.65-V to 5.5-V VCC range. This high-speed, low-power device is part of the LVC family, which is characterized by its low-voltage operation and compatibility with mixed voltage systems.

Key Features

  • Wide Supply Voltage Range: 1.65 V to 5.5 V, making it suitable for a variety of logic level applications.
  • High-Speed Operation: With a typical tpd of 3.4 ns at 5 V, it provides efficient performance for high-speed data transfer.
  • Low Power Consumption: Its ICC is low, even at high speeds, contributing to energy efficiency in electronic circuits.
  • 3-State Outputs: Can be put in a high-impedance state, allowing for use in bus-oriented systems.
  • Edge-Triggered Flip-Flop: Positive-edge trigger ensures reliable operation and precise timing.
  • Latch-Up Performance: Exceeds 250 mA per JESD 17, ensuring robust performance in harsh conditions.
  • ESD Protection: Provides human-body model (HBM) electrostatic discharge protection exceeding JESD 22, ensuring durability and longevity.

Applications

The SN74LVC1G374YEPR is versatile and can be used in a wide range of applications, including:

  • Storage Registers
  • Relay and Solenoid Drivers
  • Data Storage and Transfer
  • Communication Systems
  • Embedded Processors

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC1G374YEPR is no exception, offering design engineers a reliable solution for their digital logic needs. The device is available in a small-footprint package, making it ideal for space-constrained applications.

Ordering and Packaging

Available in tape and reel packaging, the SN74LVC1G374YEPR is designed for simplified assembly and is suitable for high-volume production environments. For detailed ordering and shipping information, refer to the Texas Instruments website or contact their sales office directly.

You May Also Be Interested in

ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess