EN
  • EN
  • DE

C1210C106M5R2C7186

Part No C1210C106M5R2C7186
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER 10UF 50V X7R SMD / 10 µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Kemet
Packaging Reel - TR
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL (Stacked)
Applications Boardflex Sensitive
Mounting Surface Mount, MLCC
Case / Package Stacked SMD, 2 J-Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.248" (6.30mm)
Lead Style J-Lead
Base Product Number C1210C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 399-10007-1,399-10007-2,399-10007-6
Standard Package 300
Win Source Part Number 1329438-C1210C106M5R2C7186
Ultra Librarian 3D Model Ultra Librarian C1210C106M5R2C7186 CAD Model

Description

The C1210C106M5R2C7186 is a ceramic capacitor manufactured by Kemet. It is a surface mount (SMD) multilayer ceramic capacitor (MLCC) designed for high-capacitance applications. This capacitor is suitable for a variety of applications requiring high capacitance and stable performance.

Applications:

  • Bypass and decoupling in power supplies
  • Filtering applications
  • Bulk capacitance for energy storage
  • General-purpose applications in electronic circuits

Features:

  • SMD (Surface Mount Device) package
  • 1210 case size
  • Capacitance of 10µF
  • Voltage rating of 50V
  • X7R dielectric
  • High capacitance in a small form factor

Benefits:

  • Reduced board space due to its compact size
  • Stable performance in various operating conditions
  • Effective decoupling and filtering capabilities
  • Suitable for automated assembly processes

Additional Details:

The X7R dielectric ensures the capacitor maintains its capacitance within ±15% over a temperature range of -55°C to +125°C. The 1210 package size measures 0.12 inches in length and 0.10 inches in width. This capacitor is designed for reflow soldering processes commonly used in PCB assembly. The terminations are typically comprised of nickel barrier with tin plating which promotes excellent solderability. Due to its high capacitance value, it's particularly well-suited for applications where significant charge storage is needed. This product is generally supplied in tape and reel packaging for automated pick and place assembly.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5488 $60.3296
40+ $2.9119 $116.4760
62+ $2.8209 $174.8958
85+ $2.7299 $232.0415
110+ $2.6389 $290.2790
147+ $2.3659 $347.7873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
In Stock: 300 pieces Factory Stock: 300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess