EN
  • EN
  • DE

SN74LVC1G34DCKRG4

Part No SN74LVC1G34DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SC70-5 / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 74LVC1G34
Other Names SN74LVC1G34DCKRG4,296-51597-6,296-51597-2,296-51597-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259429-SN74LVC1G34DCKRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G34DCKRG4 CAD Model

Description

SN74LVC1G34DCKRG4 Single Buffer Gate by Texas Instruments

The SN74LVC1G34DCKRG4 is a high-performance, single buffer gate designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The SN74LVC1G34DCKRG4 is optimized for use in a variety of applications ranging from consumer electronics to industrial systems.

This single buffer gate operates at a voltage range from 1.65 V to 5.5 V, making it versatile for interfacing with both 3.3V and 5V logic levels. Its low power consumption is ideal for battery-operated and power-sensitive applications. The SN74LVC1G34DCKRG4 offers a high drive capability, with the ability to source or sink up to 32 mA at the output, which is beneficial when driving heavy loads or for bus-driving applications.

The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. This makes it suitable for deployment in harsh industrial settings as well as temperature-sensitive applications.

One of the key features of the SN74LVC1G34DCKRG4 is its schmitt-trigger input. This input configuration provides enhanced noise immunity and allows for slow input transition signals, making the device particularly useful in environments with high electrical noise or for signals that do not have sharp transitions.

The SN74LVC1G34DCKRG4 is available in a space-saving SC70 package, which is ideal for compact PCB designs where board space is at a premium. This small form factor does not compromise on performance, offering the same robust functionality expected from larger packages.

For ease of implementation in various circuit designs, TI provides comprehensive technical documentation, including detailed datasheets, application notes, and design resources. This ensures that engineers can integrate the SN74LVC1G34DCKRG4 into their designs with confidence, taking advantage of its performance and features to create efficient and reliable electronic systems.

In summary, the SN74LVC1G34DCKRG4 from Texas Instruments is a versatile, low-power, single buffer gate that delivers consistent performance for a wide array of applications. Its robust feature set and compact package make it an excellent choice for designers seeking a reliable logic-level translation solution or general-purpose buffer gate.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1368 $50.6160
785+ $0.1281 $100.5585
1,215+ $0.1238 $150.4170
1,740+ $0.1151 $200.2740
2,260+ $0.1108 $250.4080
2,820+ $0.1065 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,240 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess